A9E15539详情
Schneider A9E15539重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN 导轨安装
Range
xEffect
Number of contacts as change-over contact
1
Number of contacts as normally open contact
1
Built-in depth
65.5
Number of contacts as normally closed contact
0
Voltage type of supply voltage
AC
系列
Eaton Moeller
额定电流
3.5A
功能
Mechanical
极数
1P
A9E15539拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。