A9E18032详情
Schneider A9E18032重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Built-in depth
50
Voltage type
AC
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
0
Range
Acti 9
系列
iPB
0个相似型号
A9E18032拓展信息








哦! 它是空的。