A9E18034详情
Schneider A9E18034重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XUZA51
Manufacturer
方形 D
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Built-in depth
50
Voltage type
AC
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
1
0个相似型号
A9E18034拓展信息








哦! 它是空的。