注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥493.882676
10
¥465.927053
100
¥439.55382
500
¥414.673417
1000
¥391.201342
A9E18335详情
Schneider A9E18335重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
DIN Rail
Manufacturer Part Number
63803-15A
Manufacturer
Reliance Electric
Voltage, Rating
48 V
RoHS
Compliant
Built-in depth
69.5
Voltage type
AC/DC
Degree of protection (IP)
IP2X
Range
Acti 9
系列
iIL
终端
Screw
端子类型
Screw
灯型
LED
A9E18335拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric







哦! 它是空的。