A9F08216详情
Schneider A9F08216重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
3 Inches
Manufacturer Part Number
BTLS36041
Case Style
Left Side Mount
Manufacturer
Dwyer Instruments
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
1.9
类型
Analog
Reach合规守则
unknown
准确性
1 Percent
电路保护类型
THERMAL MAGNETIC
A9F08216拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。