A9F75132详情
Schneider A9F75132重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
G1M2SS6-40B02
Approvals
CE, CSA, UL
Manufacturer
ABB
Built-in depth
44.5
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 35
定位的数量
2
频率
50 - 60
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NC
知识产权评级
IP66
A9F75132拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。