A9F78306详情
Schneider A9F78306重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Number of Elements per Chip
2
Package Type
INT-A-PAK
Peak Reverse Recovery Time
260ns
Rectifier Type
Recovery Rectifier
Built-in depth
44.5
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 16
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 25
频率
50 - 60
引脚数量
3
二极管类型
Rectifier
二极管配置
共阴极
A9F78306拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。