注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2171.824091
10
¥2048.890648
100
¥1932.91571
500
¥1823.505382
1000
¥1720.288101
A9F85232详情
Schneider A9F85232重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44.5
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 35
频率
50 - 60
A9F85232拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。