注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2326.737366
10
¥2195.035251
100
¥2070.78797
500
¥1953.573557
1000
¥1842.993923
A9F85263详情
Schneider A9F85263重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44.5
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 35
频率
50 - 60
0个相似型号
A9F85263拓展信息







哦! 它是空的。