A9F85320详情
Schneider A9F85320重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Connectable conductor cross section solid-core
1 - 25
Overvoltage category
4
Pollution degree
3
Connectable conductor cross section multi-wired
1 - 16
Degree of protection (IP)
IP20
Voltage type
AC/DC
Built-in depth
44.5
系列
*
频率
50 - 60
A9F85320拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。