A9L65401详情
Schneider A9L65401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34G0250P4DJ
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Panel
Degree of protection (IP)
IP20
额定电流
250 A
0个相似型号
A9L65401拓展信息








哦! 它是空的。