A9N18346详情
Schneider A9N18346重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1.5 - 50
Overvoltage category
4
Pollution degree
3
Connectable conductor cross section multi-wired
1 - 35
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
44
频率
50 - 60
0个相似型号
A9N18346拓展信息
A9F75225
Schneider
GV2P10
Schneider
GV2ME05
Schneider
A9F75203
Schneider
A9N61539
Schneider
A9D42632
Schneider
A9D56632
Schneider
M9U31220
Schneider
FFA-0023-3
Schneider
FFA-0022-3
Schneider








哦! 它是空的。