A9N18404详情
Schneider A9N18404重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 35
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1.5 - 50
Manufacturer
施耐德电气
Brand
施耐德电气 APC
频率
50 - 60
产品类别
施耐德电气
A9N18404拓展信息








哦! 它是空的。