A9N18415详情
Schneider A9N18415重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN 导轨安装
Range
Acti 9
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 35
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1.5 - 50
系列
A9N1
额定电流
125A
频率
50 - 60
极数
2P
A9N18415拓展信息








哦! 它是空的。