A9N18514详情
Schneider A9N18514重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 35
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1.5 - 50
Mounting Styles
DIN 导轨安装
Range
Acti 9
系列
A9N1
额定电流
125A
频率
50 - 60
极数
3P
A9N18514拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。