A9N18578详情
Schneider A9N18578重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
125
Nominal voltage
400 - 415
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 35
Pollution degree
3
Connectable conductor cross section solid-core
1 - 50
Mounting Styles
DIN 导轨安装
Range
Acti9
系列
Vigi C120
额定电流
125A
频率
50/60 Hz
极数
4
A9N18578拓展信息








哦! 它是空的。