A9N21013详情
Schneider A9N21013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HVX10024AACAP1
Manufacturer
Cutler Hammer, Div of Eaton Corp
Voltage, Rating
400 V
RoHS
Compliant
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.53
Reach合规守则
unknown
额定电流
25 A
电路保护类型
THERMAL MAGNETIC
A9N21013拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。