A9Q24225详情
Schneider A9Q24225重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
VS-LTC5
厂商
欧姆龙自动化与安全
Product Status
活跃
Nominal current
25
Nominal voltage
230 - 415
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 16
Pollution degree
3
Connectable conductor cross section solid-core
1 - 25
系列
*
频率
50/60 Hz
A9Q24225拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。