A9R01440详情
Schneider A9R01440重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Connectable conductor cross section solid-core
1 - 35
频率
50/60 Hz
0个相似型号
A9R01440拓展信息








哦! 它是空的。