A9R31263详情
Schneider A9R31263重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Connectable conductor cross section solid-core
1 - 35
频率
50/60 Hz
0个相似型号
A9R31263拓展信息
AK2BA162U
Schneider
08932
Schneider
NSYGDD
Schneider
NSYGCA46
Schneider
W88CPX-6
Schneider
LC1D50G7
Schneider
LC1D186BD
Schneider
NSYMUPLA124W
Schneider
NSYMUPLA54W
Schneider
70-124-6
Schneider








哦! 它是空的。