A9R31480详情
Schneider A9R31480重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Connectable conductor cross section solid-core
1 - 35
Manufacturer Part Number
A9R31480
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.55
Reach合规守则
unknown
频率
50/60 Hz
电路保护类型
设备漏电断路器
A9R31480拓展信息








哦! 它是空的。