A9R37440详情
Schneider A9R37440重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Connectable conductor cross section solid-core
1 - 35
频率
50/60 Hz
0个相似型号
A9R37440拓展信息
314XCX48PLM-6A
Schneider
750XCXCM-125D
Schneider
750XCXCM-48D
Schneider
27001
Schneider
WML35AAA-120A
Schneider
56502
Schneider
389FXCXC124A
Schneider
783XCXCML-12A
Schneider
783XCXCML-6A
Schneider
784XDXM4L-125D
Schneider








哦! 它是空的。