A9V22463详情
Schneider A9V22463重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
63
Nominal voltage
400 - 415
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Connectable conductor cross section solid-core
1 - 35
频率
50/60 Hz
0个相似型号
A9V22463拓展信息








哦! 它是空的。