A9XCAU06详情
Schneider A9XCAU06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
24
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
DMS3102A24-10P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
Range
Acti 9
For Use With
Acti 9, Acti 9 Smartlink Circuit Breaker
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.7
系列
iC60
Reach合规守则
unknown
触点性别
Pin
配件类型
Cable
端子和接线板类型
阻隔条接线端子
长度
1.93 Inches
直径
1.37 Inches
A9XCAU06拓展信息








哦! 它是空的。