A9Y84625详情
Schneider A9Y84625重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section multi-wired
1 - 10
Connectable conductor cross section solid-core
1 - 16
Degree of protection (IP)
IP20
Nominal current
25
Nominal voltage
230 - 230
Pollution degree
3
频率
50/60 Hz
0个相似型号
A9Y84625拓展信息








哦! 它是空的。