ABE7H20E100详情
Schneider ABE7H20E100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
Other
Material of contact surface
Other
Pollution degree
1
Explosion safety category for gas
Other
Explosion safety category for dust
Other
For Use With
Modicon Premium, Modicon TSX
Voltage, Rating
-
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
RoHS
Details
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Modicon ABE7 Series
系列
ABE7
子类别
接线板
额定电流
-
终端样式
-
配件类型
Base
产品类别
端子台接口模块
连接方法
Screw
产品
固定式接线端子
产品类别
端子台接口模块
ABE7H20E100拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。