注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1493.853956
10
¥1409.296185
100
¥1329.524703
500
¥1254.268589
1000
¥1183.272253
ABE7H20E200详情
Schneider ABE7H20E200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
For Use With
Modicon Premium, Modicon TSX
Material housing
Plastic
Degree of protection (IP)
Other
Material of contact surface
Other
Pollution degree
1
Explosion safety category for gas
Other
Explosion safety category for dust
Other
Factory Pack QuantityFactory Pack Quantity
1
Brand
施耐德电气
RoHS
Details
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Modicon ABE7 Series
系列
Telefast ABE7
子类别
接线板
配件类型
Base
产品类别
端子台接口模块
产品
固定式接线端子
产品类别
端子台接口模块
ABE7H20E200拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。