ABE9C1281M详情
Schneider ABE9C1281M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1840528
Manufacturer
Phoenix Contact
Material housing
Plastic, metallized
Degree of protection (IP)
IP67K
Material of contact surface
Other
Pollution degree
1
Explosion safety category for gas
None
Explosion safety category for dust
None
Range
Advantys ABE9
系列
Telefast
深度
42
配件类型
Incandescent Bulb
宽度
50.2
高度
149.2
长度
42
ABE9C1281M拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。