Schneider ABL8MEM05040
- 收藏
- 对比
ABL8MEM05040
2132-ABL8MEM05040
无类别的
--
大陆
立即发货

Ac-Dc Converter, Din Rail, 1 O/P, 20W, 4A, 5V; Power Supply Approvals:Ite; No. Of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5Vdc; Output Current - Output 1:4A; Output Voltage - Output 2:-; Product Range:- Rohs Compliant: Yes /Schneider Electric ABL8MEM05040
1最小包装量--
ABL8MEM05040详情
Schneider ABL8MEM05040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Manufacturer Part Number
ABL8MEM05040
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
2.12
Reach合规守则
unknown
模拟 IC - 其他类型
AC-DC REGULATED POWER SUPPLY MODULE
ABL8MEM05040拓展信息







哦! 它是空的。