ABL8TEQ24100详情
Schneider ABL8TEQ24100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Glass Filled Polyamide
Manufacturer Part Number
831613A2.BC
Approvals
NF;UL;cUL
Manufacturer
Crouzet
Degree of protection (IP)
IP20
SIL according to IEC 61508
None
Rail mounting possible
无
Suitable for safety functions
有
Voltage type of supply voltage
AC/DC
Type of electric connection
Screw connection
Modular version
无
Package Description
,
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.71
深度
78
Reach合规守则
unknown
执行器类型
扁平杠杆
模拟 IC - 其他类型
AC-DC REGULATED POWER SUPPLY MODULE
连接类型
Solder Terminals
触点
FORM A (SPNO)
高度
190
宽度
185
ABL8TEQ24100拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。