ABR1E311F详情
Schneider ABR1E311F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Built-in depth
78
Number of contacts as normally closed contact
0
Voltage type of supply voltage
AC/DC
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
ABR1
子类别
Relays
功能
Partially electronic
产品类别
工业继电器
产品
工业继电器
产品类别
工业继电器
ABR1E311F拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。