ABR1E318B详情
Schneider ABR1E318B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Built-in depth
78
Number of contacts as normally closed contact
0
Voltage type of supply voltage
AC/DC
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
RoHS
Details
系列
ABR1
子类别
Relays
功能
Partially electronic
产品类别
工业继电器
产品
工业继电器
产品类别
工业继电器
ABR1E318B拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。