ABR1E418B详情
Schneider ABR1E418B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Built-in depth
78
Number of contacts as normally closed contact
0
Voltage type of supply voltage
AC/DC
功能
Partially electronic
0个相似型号
ABR1E418B拓展信息








哦! 它是空的。