ABS2EC01EA详情
Schneider ABS2EC01EA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Built-in depth
78
Number of contacts as normally closed contact
1
Voltage type of supply voltage
AC/DC
功能
Completely electronic
ABS2EC01EA拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。