ABS2SC02EB详情
Schneider ABS2SC02EB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
91082
Manufacturer
Brady
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Built-in depth
78
Number of contacts as normally closed contact
0
Voltage type of supply voltage
DC
功能
Completely electronic
ABS2SC02EB拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。