ACW21M129012详情
Schneider ACW21M129012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Screw connection
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Max. operating pressure
10400
Number of auxiliary contacts as normally closed contact
0
深度
68
宽度
88
高度
167
ACW21M129012拓展信息








哦! 它是空的。