ADW3M129012详情
Schneider ADW3M129012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
Manufacturer Part Number
84119
Manufacturer
Brady
Number of auxiliary contacts as normally closed contact
0
Max. operating pressure
69000
Number of normally closed contacts as main contact
0
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP65/IP67
Number of normally open contacts as main contact
0
Type of electric connection
Screw connection
Number of auxiliary contacts as normally open contact
0
类型
Security/Admittance Signs
深度
68
图例
All Employees Whose Work Does Not Require Them To Enter This Area Must Keep Out
背景颜色
White
语言
English
高度
176
宽度
88
ADW3M129012拓展信息








哦! 它是空的。