ALB45222详情
Schneider ALB45222重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Socket
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Snap mounting (engagement)
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
RoHS
Compliant
颜色
White
频率
50 - 60
评级结果
IP20
ALB45222拓展信息








哦! 它是空的。