ATV930D37M3详情
Schneider ATV930D37M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Motor Drive Type
Variable Speed Drive - VSD
Manufacturer
施耐德电气
Brand
施耐德电气
子类别
Motors & Motor Drives
产品类别
电机驱动
产品类别
电机驱动
ATV930D37M3拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。