ATV9L0M12N6详情
Schneider ATV9L0M12N6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Factory Pack QuantityFactory Pack Quantity
1000
Contact Materials
Brass
Wire Gauge Max
16 AWG
Part # Aliases
63646-2
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
FASTON
RoHS
Details
Insulation Materials
Not Insulated
系列
187 FASTON
包装
Reel
性别
-
子类别
Terminals
终端样式
Crimp
触点性别
Socket (Female)
线规
16 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
-
产品
导线端子
安装角
-
产品类别
Terminals
ATV9L0M12N6拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。