注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5886.827475
10
¥5553.610828
100
¥5239.255494
500
¥4942.693868
1000
¥4662.918738
BCH2HF0731CA5C详情
Schneider BCH2HF0731CA5C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Material housing
Other
Voltage type
AC
Degree of protection (IP)
Other
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
BCH2HF0731CA5C拓展信息







哦! 它是空的。