BCH2LH1031CF6C详情
Schneider BCH2LH1031CF6C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Vishay Beyschlag/Draloric/BC Components
Product Status
Obsolete
Voltage type
AC
Degree of protection (IP)
Other
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
Material housing
Other
系列
-
BCH2LH1031CF6C拓展信息








哦! 它是空的。