BCH2MM0910CA6C详情
Schneider BCH2MM0910CA6C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
D38999/26KH
厂商
Corsair
Product Status
活跃
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
IM 3001 (B5)
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
*
BCH2MM0910CA6C拓展信息








哦! 它是空的。