BCH2MR3021CF6C详情
Schneider BCH2MR3021CF6C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
IM 3001 (B5)
Rated frequency
50 - 60
Model
Rotary current synchronous motor
0个相似型号
BCH2MR3021CF6C拓展信息








哦! 它是空的。