BCH2MR4510CA6C详情
Schneider BCH2MR4510CA6C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
034993
厂商
Molex
Product Status
活跃
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
IM 3001 (B5)
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
*
BCH2MR4510CA6C拓展信息








哦! 它是空的。