BCPMC042S详情
Schneider BCPMC042S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
无
Supporting protocol for other bus systems
无
Number of digital inputs
0
Supply voltage DC
0 - 0
Degree of protection (IP), front side
Other
Number of digital outputs
0
Supporting protocol for MODBUS
有
Display
None
Voltage type of supply voltage
AC
Supporting protocol for PROFIBUS
无
宽度
288
高度
146
BCPMC042S拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。