BDL36035LU详情
Schneider BDL36035LU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
2BK40HBX
Manufacturer
Maurey Power Transmission
Type of electrical connection of main circuit
Cable clamp
Number of auxiliary contacts as normally open contact
0
Overload release current setting
35 - 35
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
35
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
外径
3.95 Inches
套管类型
HQ
BDL36035LU拓展信息








哦! 它是空的。