BDL46070LU详情
Schneider BDL46070LU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Number of auxiliary contacts as normally open contact
0
Overload release current setting
70 - 70
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
70
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Risk Rank
5.57
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Part Life Cycle Code
活跃
Manufacturer
施耐德电气
Manufacturer Part Number
BDL46070LU
Reach合规守则
unknown
电路保护类型
THERMAL MAGNETIC
BDL46070LU拓展信息








哦! 它是空的。