注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥15689.83918
10
¥15173.925706
25
¥15068.446577
50
¥14963.700673
100
¥14655.92622
500
¥13608.102341
BGL36035LU详情
Schneider BGL36035LU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Number of auxiliary contacts as normally open contact
0
Overload release current setting
35 - 35
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
35
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
BGL36035LU拓展信息







哦! 它是空的。