注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥30074.890882
10
¥29085.96797
25
¥28883.781498
50
¥28683.000497
100
¥28093.046519
500
¥26084.537159
BGL46030LU详情
Schneider BGL46030LU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Number of auxiliary contacts as normally open contact
0
Overload release current setting
30 - 30
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
30
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
BGL46030LU拓展信息







哦! 它是空的。